EN
  • EN
  • DE

AEDR-8310-1K2

Part No AEDR-8310-1K2
Manufacturer Broadcom Limited
Catalog Optical Sensors - Reflective - Logic Output
Description ENCODER REFL OPT 1CH 75LPI 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Sensing Distance 0.079" (2mm)
Sensing Method Reflective
Sensing Object Codewheel/Codestrip
Mounting SMD (SMT)
Operating Supply Current 2.2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Features Compact Model
Win Source Part Number 198892-AEDR-8310-1K2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian AEDR-8310-1K2 CAD Model

Description

AEDR-8310-1K2: Advanced Incremental Encoder with Superior Performance

The AEDR-8310-1K2 is an incremental encoder that promises outstanding performance for your electronic and mechanical applications. It is crafted to provide efficient and dependable signal output.

  • Applications:
    • Office Automation
    • Industrial Printing
    • Home Appliances
    • 3D Printing
  • Features and Benefits:
    • Minimal Load: Reduces stress on mechanical systems.
    • High Sensitivity: Enhances system accuracy.
    • Easy Mounting: Simplifies setup and adjustment.
    • Cost-effective: Ensures affordability without compromising quality.

The AEDR-8310-1K2 stands out as a practical choice for applications that need efficiency combined with reliability.

You May Also Be Interested in

Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V
Lowest to $59.8746
Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 6SMD / Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder
Lowest to $8.9121
Sharp Microelectronics
Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 1MM-9MM MODULE
Lowest to $4.3016
Silicon Labs
SENSOR OPT REFLECTIVE 50CM 8WDFN / OPTICAL PROXIMITY DETECTOR
Lowest to $58.2090
Broadcom Limited
Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder | SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to $15.4098
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
Broadcom Limited
SENSOR OPT REFLECTIVE 1MM 8SMD
Lowest to $42.1169

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7551 $61.2857
17+ $7.1838 $122.1246
25+ $6.9593 $173.9825
35+ $6.7348 $235.7180
45+ $6.5103 $292.9635
60+ $5.8368 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess