EN
  • EN
  • DE

GP1UM271RK0F

Part No GP1UM271RK0F
Manufacturer Sharp Microelectronics
Catalog Unclassified
Description SENSOR REMOTE REC 38.0KHZ 8.5M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Packaging Bulk
Part Status Obsolete
Manufacturer Pack Quantity 200
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807078-GP1UM271RK0F
Ultra Librarian 3D Model Ultra Librarian GP1UM271RK0F CAD Model

Description

The GP1UM271RK0F is an infrared remote control receiver module manufactured by Sharp Microelectronics. It is designed to receive and demodulate infrared signals transmitted from remote controls, commonly used in various electronic devices. The module integrates a PIN photodiode and a preamplifier IC, ensuring high sensitivity and reliable performance in detecting infrared signals.

Applications

  • Televisions (TVs)
  • DVD Players
  • Audio Systems
  • Air Conditioners
  • Set-Top Boxes
  • Other Consumer Electronics Devices Controlled via IR Remote

Features

  • Compact size for easy integration
  • High sensitivity to infrared signals
  • Internal filter for suppressing visible light interference
  • 38 kHz carrier frequency
  • Low supply voltage operation (typically 5V)
  • Wide operating temperature range

Benefits

  • Enables seamless remote control functionality for electronic devices.
  • Reduces the impact of ambient light on signal reception.
  • Simplifies circuit design with its integrated components.
  • Ensures reliable performance and long lifespan.
  • Allows for more compact and aesthetically pleasing product designs.

Additional Details

The GP1UM271RK0F IR receiver module requires a supply voltage of around 5V for proper operation. It is designed to detect infrared signals modulated at a carrier frequency of 38 kHz, which is a standard frequency for many remote controls. The module incorporates an internal filter to minimize the impact of visible light, ensuring reliable signal detection even in brightly lit environments. The output of the module is typically a digital signal that corresponds to the demodulated IR signal. The compact size and through-hole mounting style of the GP1UM271RK0F make it easy to integrate into a wide range of electronic devices. The module's operating temperature range allows it to function reliably in various environmental conditions. Sharp Microelectronics provides detailed datasheets and application notes to assist designers in implementing the GP1UM271RK0F into their products.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess