EN
  • EN
  • DE

GM5WA02200A

Part No GM5WA02200A
Manufacturer Sharp Microelectronics
Catalog LED Indication - Discrete
Description LED RGB CLEAR CHIP SMD  /  Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 4-SMD, J-Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Sharp Microelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 300mcd Red, 500mcd Green, 150mcd Blue
Lens Style Round with Flat Top
Lens Size 3.20mm Dia
Voltage - Forward (Vf) (Typ) 2V Red, 4.5V Green, 4.5V Blue
Current - Test 40mA Red, 40mA Green, 40mA Blue
Mounting SMD (SMT)
Wavelength - Dominant 635nm Red, 525nm Green, 470nm Blue
Wavelength - Peak 647nm Red, 518nm Green, 468nm Blue
Package / Case 4-SMD, J-Lead
Supplier Device Package Chip LED
Dimension 6.00mm L x 5.00mm W
Height (Max) 2.40mm
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 425-1816-2,425-1816-1
Standard Package 800
Win Source Part Number 1158917-GM5WA02200A
Ultra Librarian 3D Model Ultra Librarian GM5WA02200A CAD Model

Description

The 1158917-GM5WA02200A LED indication electronic component is a part of the optoelectronics category and has a package of tape & reel (TR), cut tape (CT) with a standard package of 800.

  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 800
  • Configuration: Common Anode
  • Viewing Angle: Not specified
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Millicandela Rating: 300mcd Red, 500mcd Green, and 150mcd Blue
  • Voltage - Forward (Vf) (Typ): 2V Red, 4.5V Green, and 4.5V Blue
  • Current-Test: 40mA Red, 40mA Green, and 40mA Blue
  • Wavelength - Dominant: 635nm Red, 525nm Green, and 470nm Blue
  • Wavelength - Peak: 647nm Red, 518nm Green, and 468nm Blue
  • Height (Max): 2.40mm
  • Package/Case: 4-SMD, J-lead
  • Supplier Device Package: Chip LED
  • Dimension: 6.00mm L x 5.00mm W
  • Lens Style: Round with a flat top
  • Lens Size: 3.20mm Dia
  • MSL Level: 3 (168 Hours)
  • Product Status: Obsolete

You May Also Be Interested in

BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess