EN
  • EN
  • DE

GP1UA271RK0F

Part No GP1UA271RK0F
Manufacturer Sharp Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824215-GP1UA271RK0F
Ultra Librarian 3D Model Ultra Librarian GP1UA271RK0F CAD Model

Description

The GP1UA271RK0F is a remote control receiver unit manufactured by Sharp Microelectronics. This module is designed to receive infrared signals transmitted by remote controls and convert them into electrical signals that can be processed by a microcontroller or other control circuitry. It is a self-contained unit integrating a photodiode, amplifier, and demodulator, simplifying the design of remote control systems.

Applications:

  • Television remote control receivers
  • DVD player remote control receivers
  • Audio equipment remote control receivers
  • Air conditioner remote control receivers
  • Various other consumer electronics requiring remote control functionality

Features:

  • High sensitivity to infrared signals
  • Built-in amplifier and demodulator circuitry
  • Compact and lightweight design
  • Low power consumption
  • Excellent noise immunity

Benefits:

  • Simplified remote control receiver design
  • Improved system performance due to high sensitivity and noise immunity
  • Reduced power consumption, extending battery life in portable devices
  • Reliable operation in various environmental conditions
  • Cost-effective solution for remote control applications

Additional Details:

The GP1UA271RK0F operates on a supply voltage of 4.5V to 5.5V. It is designed to receive infrared signals modulated at a specific carrier frequency, typically 38 kHz. The output of the module is a digital signal that represents the decoded data transmitted by the remote control. Its small size allows for easy integration into various electronic devices. The module's built-in filtering minimizes the effects of ambient light and other noise sources, ensuring reliable reception of remote control signals.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Others
Lowest to $0.3269
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess