EN
  • EN
  • DE

LTC2978UP

Part No LTC2978UP
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1117+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715028-LTC2978UP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2978UP CAD Model

Description

Linear Technology LTC2978UP - Octal Digital Power Supply Manager/Supervisor

The LTC2978UP from Linear Technology is a highly integrated octal digital power supply manager and supervisor, designed to optimize the performance and reliability of your power system. This advanced component can monitor and control up to eight power supply rails, making it an ideal solution for complex multi-rail systems found in a wide range of applications, including data centers, telecommunications, and industrial systems.

Key Features:

  • Powerful Configuration: The LTC2978UP can manage up to eight voltage rails with precision, including sequencing, supervision, and margining. Its advanced capabilities ensure that each power rail is delivered with the right voltage and timing, enhancing system stability and performance.
  • Advanced Monitoring: With high-accuracy ADCs for input voltage, output voltage, and temperature monitoring, the LTC2978UP keeps a vigilant eye on the health of your power supplies. This real-time data is critical for preventing system failures and ensuring long-term reliability.
  • Programmable Control: The device is highly configurable via its PMBus-compatible serial interface, allowing for precise adjustments and fine-tuning of power supply parameters. This level of control enables system designers to optimize power management for specific application requirements.
  • EEPROM Data Storage: Configuration settings and fault logs can be stored in the onboard EEPROM, which facilitates easy replication of settings across systems and provides valuable diagnostic information in the event of a system malfunction.
  • Robust Protection: The LTC2978UP incorporates a range of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding your system from a variety of potential power-related issues.

Applications:

The versatility of the LTC2978UP makes it suitable for a variety of applications, particularly where multiple power supplies need to be managed efficiently and reliably. Its use cases include:

  • Servers and Storage Systems
  • Networking Equipment
  • Industrial Automation Systems
  • Telecommunications Infrastructure

The LTC2978UP is a testament to Linear Technology's commitment to providing sophisticated power management solutions that meet the needs of today's complex electronic systems. With its comprehensive feature set and robust design, it stands out as a crucial component for any application requiring meticulous power supply management.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess