EN
  • EN
  • DE

MT90826AV

Part No MT90826AV
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 144LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 4
Voltage - Supply 3V ~ 3.6V
Current - Supply 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-LBGA (13x13)
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645281-MT90826AV
Ultra Librarian 3D Model Ultra Librarian MT90826AV CAD Model

Description

The MT90826AV is a versatile and high-performance integrated circuit from Microchip Technology, designed to meet the stringent requirements of complex telecommunications systems. This product is part of Microchip's portfolio of networking and communication solutions, offering a reliable and efficient means of handling digital data transmission.

Key Features

  • High Integration: The MT90826AV integrates multiple functions into a single chip, which helps in reducing the overall system cost and complexity, while also saving on board space.
  • Scalability: This device is scalable and can be used in a wide range of applications, from small-scale projects to large, enterprise-level systems.
  • Performance: It is designed to deliver high-speed performance and support for advanced communication protocols, making it suitable for modern high-bandwidth applications.
  • Reliability: Microchip Technology is known for its reliable products, and the MT90826AV is no exception. It is built to withstand the demands of continuous operation in challenging environments.
  • Support and Documentation: Comprehensive technical support and detailed documentation are available, ensuring ease of integration and troubleshooting for developers.

Applications

The MT90826AV is ideal for a variety of applications within the telecommunications sector. It can be utilized in:

  • Switching systems
  • Network bridges and routers
  • Signal processing units
  • VoIP gateways and terminals
  • Wireless communication infrastructure

Technical Specifications

With its advanced technical specifications, the MT90826AV is engineered to provide robust and efficient operation. The specifications include:

  • Support for multiple communication protocols
  • Low power consumption for energy efficiency
  • High-speed signal processing capabilities
  • Compact package for easy integration into various designs

In conclusion, the MT90826AV from Microchip Technology is a powerful and reliable solution for developers looking to incorporate advanced communication features into their products. With its combination of integration, performance, and support, it stands as a top choice for industry professionals.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Others
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Lowest to $18.3934
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $85.6225

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess