Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Status Obsolete
Sensing Method Optical Flag
Output Configuration NPN - Open Collector
Mounting Style Snap-In
Supply Current 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 75°C
Manufacturer Package Module, Connector
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 718423-GP1S44S1J00F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1S44S1J00F CAD Model

Description

The Sharp Microelectronics 718423-GP1S44S1J00F is an optical flag electronic component with a mounting style of snap-in.

  • Supply Current: 20mA
  • Output Configuration: NPN - Open Collector
  • Temperature Range: -20°C to 75°C
  • Manufacturer Package: Module Connector
  • Manufacturer Pack Quantity: 100
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 4.5V to 5.5V

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 1.7MM MODULE SLOT / Optical Sensor Through-Beam 0.067" (1.7mm) Module, Connector, Slot Type
Lowest to $10.5105
ECAD model for GP1A058SCK0F
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $6.7121
ECAD model for EE-SX670
Omron
SENSOR OPTICAL 3.5MM PCB MOUNT
Lowest to $10.8429
ECAD model for EE-SX384
Sharp Microelectronics
SENSOR OPTICAL 10MM SLOT W/CONN / Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for GP1A73AXJ00F
Rohm Semiconductor
SENSOR OPTICAL 1.1MM PCB MOUNT
Lowest to $0.5043
ECAD model for RPI-1133
Omron
SENSOR OPTICAL 3.2MM MODULE SLOT / Optical Sensor Through-Beam 0.126" (3.2mm) Module, PC Pins, Slot Type
Need more? Email Us
ECAD model for EE-SX3161-W11
ON Semiconductor
SENSOR OPTICL 3.15MM SLOT PC PIN
Need more? Email Us
ECAD model for H22LOI
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Lowest to $3.6652
ECAD model for EE-SX4163-P1
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX406-W2A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention