Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Wavelength 660nm
Data Rate 15.5Mbps
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 12 mA
Applications Digital Audio
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Standard Package 50
Win Source Part Number 1060959-GP1FM313TZ0F
Ultra Librarian 3D Model Ultra Librarian GP1FM313TZ0F CAD Model

Description

The Sharp Microelectronics GP1FM313TZ0F is an optoelectronic fiber optic transmitter that has an integrated drive circuitry.

  • Package: Tube
  • Application: Digital Audio
  • Data Rate: 15.5Mbps
  • Current Supply: 12mA
  • Wavelength: 660nm
  • Voltage Supply: 2.7V ~ 3.6V

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
ECAD model for N320-03M-RD
Phoenix Contact
CABLE FIBER OPTIC
Need more? Email Us
ECAD model for 2989349
Broadcom Limited
FIBER OPTIC CBL SC SC POF 1M
Need more? Email Us
ECAD model for HFBR-RMD001Z
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us
ECAD model for N320-06M
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us
ECAD model for N820-06M
Microsemi Corporation
Schottky MiniMod
Need more? Email Us
ECAD model for FST6230
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 2M
Need more? Email Us
ECAD model for FO-10GGBLCX20-002
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 1M
Need more? Email Us
ECAD model for FO-10GGBLCX20-001
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 46M
Need more? Email Us
ECAD model for N320-46M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention