Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 0.138" (3.5mm)
Sensing Method Through-Beam
Output Configuration Pull-Up Resistor, Buffer
Mounting Type Through Hole
Current - Supply 20 mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case PCB Mount
Base Product Number GP1A30
Standard Package 50 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 137571-GP1A30R1J00F
Ultra Librarian 3D Model Ultra Librarian GP1A30R1J00F CAD Model

Description

The 137571-GP1A30R1J00F is a slot type photointerrupter with logic output from Sharp Microelectronics. It is designed for applications requiring precise interruption detection. The sensor comes in a bulk package with a standard package quantity of 50 pieces. It operates on a supply voltage range of 4.5V to 5.5V and has a current supply of 20mA. The output configuration includes a pull-up resistor and buffer. The sensing method used is through-beam, with a sensing distance of 0.138" (3.5mm). The sensor is designed for through-hole mounting and operates in a temperature range of 0°C to 70°C. The sensor, with its compact design and reliable performance, is suitable for various applications requiring precise interruption detection.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 1.2MM PCB MOUNT / Optical Sensor Through-Beam 0.047" (1.2mm) PCB Mount
Lowest to $1.0969
ECAD model for GP1A91LRJ00F
Honeywell
SENSOR OPTICAL 3.18MM MOD WIRE / Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Need more? Email Us
ECAD model for HOA6991-T55
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for EE-SX673
Rohm Semiconductor
SENSOR OPTICAL 1.1MM PCB MOUNT
Lowest to $0.5043
ECAD model for RPI-1133
Sharp Microelectronics
SENSOR OPTICAL 10MM SLOT W/CONN / Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for GP1A73AXJ00F
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX306-W2A
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT / Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount
Need more? Email Us
ECAD model for HOA6970-N51
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $6.5302
ECAD model for EE-SX672
Sharp Microelectronics
SENSOR OPTICAL 1.7MM MODULE SLOT / Optical Sensor Through-Beam 0.067" (1.7mm) Module, Connector, Slot Type
Lowest to $10.5105
ECAD model for GP1A058SCK0F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3999 $62.3999
3+ $51.2000 $153.6000
4+ $49.6000 $198.4000
5+ $48.0000 $240.0000
7+ $46.4000 $324.8000
9+ $41.5999 $374.3991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,768 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention