Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 0.067" (1.7mm)
Sensing Method Through-Beam
Mounting Type Chassis Mount
Current - Supply 5.5 mA
Voltage - Supply 2.7V ~ 5.5V
Response Time 2µs
Temperature Range - Operating -10°C ~ 70°C (TA)
Package / Case Module, Connector, Slot Type
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1
Win Source Part Number 1164614-GP1A058SCK0F
Ultra Librarian 3D Model Ultra Librarian GP1A058SCK0F CAD Model

Description

The GP1A058SCK0F optical sensor-photointerrupter-slot type-logic output electronic component is a high-quality sensor designed for chassis mount.

  • Response Time: 2µs
  • Current Supply: 5.5mA
  • Sensing Distance: 0.067" (1.7mm)
  • Package: Bulk
  • Temperature Range Operating: -10°C ~ 70°C (TA)
  • Manufacturer: Sharp Microelectronics

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL MODULE SLOT TYPE / Optical Sensor Through-Beam Module, Connector, Slot Type
Lowest to $7.3127
ECAD model for GP1A054RDKLF
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for HOA6971-N51
Rohm Semiconductor
SENSOR OPTICAL 1.1MM PCB MOUNT
Lowest to $0.5043
ECAD model for RPI-1133
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Lowest to $3.6652
ECAD model for EE-SX4163-P1
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $6.7121
ECAD model for EE-SX670
Honeywell
SENSOR OPTICAL 3.18MM MOD WIRE / Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Need more? Email Us
ECAD model for HOA6991-T55
Honeywell
SENSOR OPTICAL 63.5MM MOD W/CONN / Optical Sensor Through-Beam 2.5" (63.5mm) Module, Connector
Need more? Email Us
ECAD model for HOA6299-002
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX4162-P1
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX306-W2A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5105 $73.5735
15+ $8.6244 $129.3660
24+ $8.3553 $200.5272
32+ $8.0851 $258.7232
42+ $7.8159 $328.2678
56+ $7.0074 $392.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 950 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention