Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Sharp Microelectronics
Series OPIC™
Package Bulk
Product Status Obsolete
Sensing Method Through-Beam
Mounting Type Chassis Mount
Current - Supply 5.5 mA
Voltage - Supply 2.7V ~ 5.5V
Response Time 25µs
Temperature Range - Operating -10°C ~ 70°C
Package / Case Module, Connector, Slot Type
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 919643-GP1A054RDKLF
Ultra Librarian 3D Model Ultra Librarian GP1A054RDKLF CAD Model

Description

The GP1A054RDKLF is a photointerrupter slot type optical sensor from Sharp Microelectronics.

  • Series: OPIC™
  • Mounting: chassis mount
  • Supply Voltage: 2.7V to 5.5V
  • Current Consumption: 5.5 mA
  • Response Time: 25μs
  • Sensing Method: through-beam
  • Operating Temperature Range: -10°C to 70°C
  • Packaging: bulk
  • Standard Package: 1 piece
  • Status: obsolete
  • ECCN: EAR99
  • HTSUS code: 8541.49.8000

You May Also Be Interested in

Omron
SENSOR OPTICAL 13MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX303N
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
ECAD model for EE-SX4009-P10
Omron
SENSOR OPTICAL 8MM PCB MOUNT
Lowest to $2.4699
ECAD model for EE-SX3070
Rohm Semiconductor
SENSOR OPTICAL 1.1MM PCB MOUNT
Lowest to $0.5043
ECAD model for RPI-1133
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX406-W2A
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for HOA6971-N51
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $6.5302
ECAD model for EE-SX672
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for EE-SX671
Sharp Microelectronics
SENSOR OPTICAL 3.5MM PCB MOUNT / Optical Sensor Through-Beam 0.138" (3.5mm) PCB Mount
Lowest to $62.3999
ECAD model for GP1A30R1J00F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,989 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention