Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 35mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 25A
Current - On State (It (RMS)) (Max) 40A
Current - Hold (Ih) (Max) 75mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 460A, 480A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038584-TYN640RG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TYN640RG CAD Model

Description

The TYN640RG is a robust and versatile thyristor manufactured by STMicroelectronics, a global semiconductor leader known for its high-performance electronic components. This SCR (Silicon-Controlled Rectifier) is specifically designed to handle a considerable power level and is widely used in a variety of applications that require controlled rectification, phase control, and voltage regulation.

Key Features

  • High Surge Capability: The TYN640RG is capable of withstanding high surge currents, making it ideal for applications that experience short overloads or power surges.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, it is suitable for medium voltage applications.
  • Current Rating: It has an average on-state current (IT(AV)) of 16A, which ensures a reliable performance for high power applications.
  • Gate Trigger Current: The device features a low gate trigger current (IGT), which allows for easy triggering with simple gate drive circuits.
  • Operating Junction Temperature: The TYN640RG operates within a wide junction temperature range, from -40°C to 125°C, providing reliability under varying environmental conditions.
  • Package: Encased in a TO-220AB package, the TYN640RG offers a compact form factor while ensuring efficient thermal dissipation.

Applications

The TYN640RG is suitable for a diverse range of applications, including:

  • Motor control circuits
  • Power tools
  • Home appliances
  • Industrial automation systems
  • Lighting dimmers
  • Overvoltage crowbar protection

Reliability and Performance

STMicroelectronics ensures the reliability of the TYN640RG by adhering to strict quality control standards. This thyristor is a testament to the company's commitment to providing high-quality components that deliver consistent performance. Whether for domestic or industrial use, the TYN640RG is an excellent choice for designers looking for a dependable and efficient solution to their power control needs.

You May Also Be Interested in

TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143-400-12_26mm
TET Estel
Phase Control Press-Pack Thyristor
Need more? Email Us
ECAD model for T273-2500-18_35mm
Vishay
SCR MED POWER 1200V 22A TO-48
Need more? Email Us
ECAD model for VS-22RIA120
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
Vishay
SCR 1200V 16A D2PAK
Lowest to $28.7282
ECAD model for VS-16TTS12SPBF
Vishay
SCR 800V 25A D2PAK
Need more? Email Us
ECAD model for VS-25TTS08SPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI443-400-32_26mm
Littelfuse Inc.
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.4757
ECAD model for 2N6403G
Vishay
SCR PHASE CTRL 1200V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS12FPPBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1793 $50.1239
56+ $1.7882 $100.1392
87+ $1.7323 $150.7101
120+ $1.6764 $201.1680
155+ $1.6205 $251.1775
207+ $1.4529 $300.7503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,800 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention