Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 6 Weeks
Features Optical Sensor Through-Beam 0.138" (3.5mm) PCB Mount
Manufacturer Omron
Package Tray
Operating Temperature Range -40°C ~ 75°C (TA)
Mounting Through Hole
Package PCB Mount
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EE-SX384-ND, EESX384, Z12292
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870169-EE-SX384
Ultra Librarian 3D Model Ultra Librarian EE-SX384 CAD Model

Description

The EE-SX384 from Omron is an optical sensor through-beam electronic component that is designed for PCB mount applications.

  • Package: Tray
  • Mounting Type: Through-hole
  • Quantity Package: 200
  • Production Lead Time: Estimated production lead time of 6 weeks.

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for EE-SX673
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for HOA6971-N51
ON Semiconductor
SENSOR OPTICL 3.15MM SLOT PC PIN
Need more? Email Us
ECAD model for H22LOI
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for EE-SX671
Sharp Microelectronics
SENSOR OPTICAL 3.5MM PCB MOUNT / Optical Sensor Through-Beam 0.138" (3.5mm) PCB Mount
Lowest to $62.3999
ECAD model for GP1A30R1J00F
Sharp Microelectronics
SENSOR OPTICAL MODULE SLOT TYPE / Optical Sensor Through-Beam Module, Connector, Slot Type
Lowest to $7.3127
ECAD model for GP1A054RDKLF
Sharp Microelectronics
SENSOR OPTICAL 10MM SLOT W/CONN / Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for GP1A73A
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT / Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount
Need more? Email Us
ECAD model for HOA6970-N51
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX4162-P1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8429 $54.2145
12+ $8.8968 $106.7616
18+ $8.6187 $155.1366
24+ $8.3407 $200.1768
32+ $8.0627 $258.0064
42+ $7.2286 $303.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,258 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention