EN
  • EN
  • DE

GP1A038RCKBF

Part No GP1A038RCKBF
Manufacturer Sharp Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824204-GP1A038RCKBF
Ultra Librarian 3D Model Ultra Librarian GP1A038RCKBF CAD Model

Description

The Sharp GP1A038RCKBF is a remote control receiver module. It integrates a photodiode, amplifier, and demodulation circuit into a single package. This module is designed to receive infrared (IR) signals transmitted from remote controls and convert them into electrical signals that can be processed by a microcontroller or other digital logic. It's commonly used in various consumer electronics, such as televisions, DVD players, and audio equipment.

Applications

  • Televisions: Receives IR signals from remote controls to control TV functions.
  • DVD Players: Allows users to control DVD player functions using a remote control.
  • Audio Equipment: Enables remote control operation of audio amplifiers, receivers, and CD players.
  • Air Conditioners: Receives IR signals from remote controls to adjust temperature and fan speed.
  • Lighting Systems: Used in remote-controlled lighting systems to adjust brightness and color.

Features

  • Integrated Receiver Module: Combines photodiode, amplifier, and demodulation circuit in a single package.
  • High Sensitivity: Detects weak IR signals from remote controls, ensuring reliable operation.
  • Low Supply Voltage: Operates on a low voltage supply, typically 5V.
  • Compact Package: Small size allows for easy integration into various electronic devices.
  • AGC Function: Automatic Gain Control (AGC) enhances noise immunity and stabilizes receiver output.

Benefits

  • Easy Implementation: Simplifies remote control functionality in electronic devices.
  • Reliable Operation: High sensitivity and AGC function ensure consistent performance.
  • Space Saving: Compact package allows for integration into space-constrained applications.
  • Cost-Effective: Reduces the need for discrete components, lowering overall system cost.
  • Improved User Experience: Enables convenient remote control operation of electronic devices.

Additional Details

The GP1A038RCKBF operates at a carrier frequency of 38kHz, which is a common standard for IR remote control signals. The output signal is typically a digital signal that can be directly interfaced with a microcontroller. The operating temperature range is typically -25°C to +85°C. The module is designed to filter out unwanted noise and interference, ensuring reliable reception of IR signals. This remote control receiver module provides a robust and easy-to-use solution for adding remote control functionality to various electronic devices.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess