EN
  • EN
  • DE

GRF2501

Part No GRF2501
Manufacturer Guerrilla RF, Inc.
Catalog Custom Parts (E - I)
Description High Gain, Ultra Low Noise Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116289-GRF2501
Categories Custom Parts
Manufacturer Guerrilla RF, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRF2501 CAD Model

Description

The GRF2501 is a high-linearity, high-gain amplifier designed by Guerrilla RF, Inc. It is specifically engineered for demanding applications in wireless infrastructure, offering exceptional performance in terms of output power, gain, and linearity. This amplifier is well-suited for use in pre-driver and driver stages of transmitters.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • Repeaters
  • Public safety radios
  • Test and measurement equipment

Features

  • High output power
  • High gain
  • Excellent linearity
  • Wide operating frequency range
  • Internally matched input and output
  • Single positive supply voltage

Benefits

  • Increased signal strength and coverage area in wireless communication systems.
  • Reduced distortion and improved signal quality due to high linearity.
  • Simplified system design with internally matched input and output.
  • Lower component count and reduced board space requirements.
  • Enhanced overall system performance in demanding wireless applications.

Additional Details

The GRF2501 is typically packaged in a surface-mount package designed for efficient heat dissipation. It operates from a single positive supply voltage, simplifying power supply requirements. The amplifier is designed to provide stable and reliable performance across its operating temperature range. Its high gain and output power characteristics make it suitable for driving power amplifiers in wireless transmitters. The GRF2501 is a crucial component in ensuring high-quality and reliable wireless communication in various infrastructure and communication applications. Its robust design and excellent performance parameters make it a preferred choice for system designers seeking optimal performance in wireless systems.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
General Cable/Carol Brand
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8985 $58.7820
26+ $4.5823 $119.1398
40+ $4.4243 $176.9720
57+ $4.1083 $234.1731
74+ $3.9503 $292.3222
92+ $3.7923 $348.8916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,077 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess