Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Style Rectangle with Flat Top
Voltage - Forward (Vf) (Typ) 2.3V Red, 3.3V Green, 3.3V Blue
Current - Test 21mA Red, 25mA Green, 7mA Blue
Mounting SMD (SMT)
Package / Case 8-SMD
Dimension 5.00mm L x 2.50mm W
Height (Max) 2.50mm
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 425-2723-1,425-2723-2,425-2723-6
Standard Package 800
Win Source Part Number 1118316-GM4WA25300A
Ultra Librarian 3D Model Ultra Librarian GM4WA25300A CAD Model

Description

This optoelectronic LED indication discrete component is a red, green, and blue (RGB) independent configuration with a rectangular flat top lens style.

  • Lens Style: Rectangular Flat Top
  • LED Configuration: Red, Green, Blue (RGB) - Independent
  • Packaging: Tape and Reel
  • Standard Package: 800
  • Dimension: 5.00mm L x 2.50mm W
  • Voltage-Forward (Vf): Red: 2.3V, Green: 3.3V, Blue: 3.3V
  • Current-Test: Red: 21mA, Green: 25mA, Blue: 7mA
  • Height: 2.50mm
  • Package/Case: 8-SMD
  • Manufacturer: Sharp Microelectronics
  • Status: Obsolete

You May Also Be Interested in

Rohm Semiconductor
LED RED 1608 SMD
Need more? Email Us
ECAD model for SML-D15UWT86C
Everlight Electronics Co Ltd
LED Uni-Color Hi-Eff. Red 640nm
Lowest to $5.4280
ECAD model for 15-21VRC/TR8
Vishay
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for VLWTG9900
Kingbright
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for WP710A10SRD/J4
Stanley Electric Co
Need more? Email Us
ECAD model for VR1112H
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
ECAD model for VEW1147LS-TR
Dialight
Micro LED SMD LED '598 SERIES' 1210 PACKAGE (3.2mm X 2.7mm X 0.7mm) Bi-Color
Lowest to $0.1851
ECAD model for 598-8610-207F
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPM67K-D2F1-25-Z
OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR SMD
Need more? Email Us
ECAD model for LO M67F-U2AB-24-1-20-R18-Z

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3908 $53.9080
23+ $4.4233 $101.7359
36+ $4.2850 $154.2600
49+ $4.1468 $203.1932
63+ $4.0086 $252.5418
84+ $3.5939 $301.8876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,160 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention