Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr Knowles Voltronics
Series P
Package Bulk
Product Status Obsolete
Capacitance Range 0.6 ~ 4.5pF
Voltage - Rated 500 V
Dielectric Material Sapphire
Q @ Freq 3000 @ 250MHz
Size / Dimension 0.150" Dia (3.81mm)
Height - Seated (Max) 0.329" (8.36mm)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type User Defined
Features Sealed
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 888384-P5M
Ultra Librarian 3D Model Ultra Librarian P5M CAD Model

Description

The P5M is an obsolete variable capacitor from Knowles Voltronics.

  • Series: P
  • Design: Sealed
  • Size/Dimension: 0.150" Dia (3.81mm)
  • Maximum Seated Height: 0.329" (8.36mm)
  • Voltage Rating: 500V
  • Q Value: 3000 @ 250MHz
  • Dielectric Material: Sapphire
  • Capacitance Range: 0.6 ~ 4.5pF
  • Mounting Type: User Defined
  • Operating Temperature: -55°C to 125°C
  • Product Status: Obsolete

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 5.5-30PF 125V SMD
Lowest to $4.9613
ECAD model for JZ300
Sprague-Goodman
CAP TRIM 0.5-5PF 6000V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1056
Vishay
CAP TRIMMER 7-100PF 200V TH
Need more? Email Us
ECAD model for BFC280907015
Knowles Voltronics
CAP TRIMMER 5.5-30PF 125V SMD
Need more? Email Us
ECAD model for JR300
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
ECAD model for SGC3S300
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
ECAD model for JZ030HV
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
ECAD model for SGC3S300NM
Vishay
CAP TRIMMER 1.8-10PF 300V TH
Need more? Email Us
ECAD model for BFC280905216
Knowles Voltronics
CAP TRIMMER 1-12PF 2000V SMD
Need more? Email Us
ECAD model for V9000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1319 $65.2905
1,195+ $0.1086 $129.7770
1,855+ $0.1048 $194.4040
2,535+ $0.1021 $258.8235
3,290+ $0.0983 $323.4070
4,415+ $0.0879 $388.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,990 pieces
MOQ: 495 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention