EN
  • EN
  • DE

TS472EIJT

Part No TS472EIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Audio Amp Microphone 1-CH Mono Class-AB 12-Pin Flip-Chip T/R / IC PREAMP AUDIO MONO 12FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.2 V to 5.5 V
Features Differential Inputs, Microphone, Shutdown, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-FlipChip
Dimension 12-UFBGA, FCBGA
Win Source Part Number 102449-TS472EIJT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TS472
Introduction Date February 18, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS472EIJT CAD Model

Description

Product Overview: TS472EIJT from STMicroelectronics

The TS472EIJT is a state-of-the-art low-noise microphone preamplifier optimized for high-performance audio applications, manufactured by STMicroelectronics, a global semiconductor leader. This compact and versatile integrated circuit is specifically designed to bridge the gap between microphones and the digital world, providing an ideal solution for mobile phones, tablets, and other portable electronic devices where space is at a premium and audio quality is paramount.

Key Features

  • Low Noise Performance: The preamplifier boasts an exceptionally low noise floor, enhancing the clarity and quality of audio signals.
  • High PSRR (Power Supply Rejection Ratio): It offers excellent power supply noise rejection, ensuring stable performance and reducing the likelihood of audio artifacts.
  • Adjustable Gain: The device features configurable gain settings, allowing for customization according to the requirements of the application.
  • Integrated Bias Voltage: It provides a stable bias voltage for electret microphones, simplifying the design and reducing external component count.

Applications

The TS472EIJT is suitable for a wide range of applications that require high-quality audio input. Its primary use cases include:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Audio Recorders
  • Conference Speakerphones
  • Security and Surveillance Systems

Technical Specifications

The device operates within a supply voltage range of 1.5V to 3.6V, making it compatible with most portable electronics. It is available in a tiny 10-pin LGA package, which is not only space-saving but also conducive to low-profile designs. The TS472EIJT also features differential outputs, which can be beneficial in reducing noise and improving the signal-to-noise ratio of the system.

Conclusion

With its low noise performance, high PSRR, and adjustable gain, the TS472EIJT from STMicroelectronics is an excellent choice for designers looking to integrate high-quality audio capturing capabilities into their products. Its compact size and comprehensive feature set make it a go-to component for a multitude of audio-centric applications in today's electronics market.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0892 $174.2720
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9136 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess