Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Product Status Obsolete
Mounting Surface Mount
Case / Package 0603 (1608 Metric)
Supplier Device Package 1608
Size / Dimension 1.60mm L x 0.80mm W
Height (Max) 0.55mm
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 15,000
Win Source Part Number 1331781-GM1HD55200M
Ultra Librarian 3D Model Ultra Librarian GM1HD55200M CAD Model

Description

The GM1HD55200M is a discrete LED indication from Sharp Microelectronics.

  • Package: 0603 (1608 Metric)
  • Packaging: Reel - TR
  • Size: 1.60mm L x 0.80mm W
  • Height: 0.55mm
  • ECCN: EAR99
  • Category: Optoelectronics
  • Status: Obsolete
  • MSL: 3 (168 Hours)

You May Also Be Interested in

Lite-On Inc.
ROHS, Side Looking Chip LED, Ultra Bright A1InGaP Chip LED
Lowest to $0.0504
ECAD model for LTST-S271KRKT
Fairchild/ON Semiconductor
Lowest to $0.8677
ECAD model for QTLP601CEB
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSA67K-K1-1-0-2
Lumex Opto/Components Inc.
LED YELLOW DIFFUSED 1206 SMD / Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)
Lowest to $0.3244
ECAD model for SML-LXR1206YD-TR
Kingbright
LED BLUE/RED CLEAR 4SMD
Lowest to $0.4042
ECAD model for APHB1608QBDSURKC
ams
LED TOPLED BLUE 471NM CLR 2-PLCC
Need more? Email Us
ECAD model for LB T673-M2P1-35-Z4A4-10-R18-Z
Stanley Electric Co
LED RED CLEAR SURFACE MOUNT / Red 632nm LED Indication - Discrete 2.6V 2-PLCC
Lowest to $0.3687
ECAD model for VFGV1104LS-TR
Rohm Semiconductor
Lowest to $0.4728
ECAD model for SML-D12M8WT86 N
Vishay
LED AMBER CLEAR SMD MINILED SMD / Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Lowest to $0.1590
ECAD model for VLMK20J2L1-GS08

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention