Products specifications Report Issue?

Category CPU
Win Source Part Number 1436274-100-000000051
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000051 CAD Model

Description

The AMD Ryzen 9 3950X, from the venerable Ryzen 9 series, is a high-caliber CPU designed for creators, gamers, and enthusiasts. Manufactured by AMD Tray under the Ryzen 9 Processors Tray SubCategory, it showcases a potent combination of 16 cores and 32 threads, making it one of the most powerful processors in its class. With base and boost clocks of 3.5 GHz and 4.7 GHz, respectively, it offers exceptional performance across various demanding applications, including video editing, 3D rendering, and high-end gaming. The 3950X is designed for users who demand top-tier performance for their desktop systems, blending high core counts with impressive clock speeds for outstanding multitasking and processing power.

You May Also Be Interested in

Dell
Intel E5-2609v4 1.7GHz 8C 20M 85W
Need more? Email Us
ECAD model for DELL CH53K - Intel E5-2609v4 1.7GHz 8C 20M 85W
Dell
Intel L5410 2.23GHz 4C 12M 50W
Need more? Email Us
ECAD model for DELL CJ777 - Intel L5410 2.23GHz 4C 12M 50W
Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL 338-CCUP - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED
Need more? Email Us
ECAD model for DELL PS7351BEAFWOF-DELL - AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED
Dell
Intel E5-2660v2 2.20GHz 10C 25M 95W
Need more? Email Us
ECAD model for DELL H172W - Intel E5-2660v2 2.20GHz 10C 25M 95W
Dell
Intel X7550 2.0GHz 8C 18M 130W
Need more? Email Us
ECAD model for DELL X7550 - Intel X7550 2.0GHz 8C 18M 130W
Dell
DELL Intel Xeon Gold 5120
Need more? Email Us
ECAD model for DELL 52GXW - Intel Gold 5120 3.20GHz 14C 19.25M 105W

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention