Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Wavelength 560nm
Spectral Range 500nm ~ 600nm
Voltage - DC Reverse (Vr) (Maximum) 10V
Current - Dark (Typ) 3pA
Active Area 1.55mm2
Operating Temperature Range -20°C ~ 60°C
Mounting Style Through Hole
Package Side View
Win Source Part Number 770397-BS120E0F
Popularity Medium
Supply and Demand Status Balance
Family Name BS120
Introduction Date April 27, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BS120E0F CAD Model

Description

The Sharp Microelectronics BS120E0F is a through-hole diode sensor manufactured by Sharp Microelectronics.

  • Spectral Range: 500nm ~ 600nm
  • Wavelength: 560nm
  • Active Area: 1.55mm2
  • Maximum DC Reverse Voltage: 10V
  • Operating Temperature Range: -20°C ~ 60°C
  • Current-Dark: 3pA
  • Package: Bulk
  • ECCN: EAR99
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TDK Corporation
PHOTODIODE VISIBLE 1210 SMD
Need more? Email Us
ECAD model for BCS1210A1L
Vishay
PHOTODIODE PIN FLAT SIDE VIEW
Lowest to $0.8633
ECAD model for BPW41N
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2923
ECAD model for PD95-21B/TR7
Vishay
PHOTODIODE PIN SPHERE SIDE VIEW
Need more? Email Us
ECAD model for BPV23NF
Vishay
Photodiode PIN Chip 850nm 0.62A/W Sensitivity 2-Pin DIL SMT
Need more? Email Us
ECAD model for BPW34S R18R
TDK Corporation
Need more? Email Us
ECAD model for BCS1210A1LS
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 470NM 4SMD
Need more? Email Us
ECAD model for CLS15-22C/L213B/TR8
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1537
ECAD model for PD333-3B/H0/L2
Vishay
Need more? Email Us
ECAD model for BPV18

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention