EN
  • EN
  • DE

ESL-R3134YGDP023

Part No ESL-R3134YGDP023
Manufacturer Shanghai Everstar Electronics Co., Ltd.
Catalog LAMP LED
Description 3.0 mm ROTUNDITY LED LAMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1326318-ESL-R3134YGDP023
Ultra Librarian 3D Model Ultra Librarian ESL-R3134YGDP023 CAD Model

You May Also Be Interested in

Shanghai Everstar Electronics Co., Ltd.
3.0 mm ROTUNDITY LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3.0 mm ROTUNDITY LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
1.98*5.1*7.0mm SQUARE LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm ROTUNDITY LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
2.0x5.0x7.0 mm SQUARE LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm ROTUNDITY LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm ROTUNDITY LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3.0 mm ROTUNDITY LED LAMP
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm ROTUNDITY LED LAMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess