EN
  • EN
  • DE

ESD-03913DR-A

Part No ESD-03913DR-A
Manufacturer Shanghai Everstar Electronics Co., Ltd.
Catalog LED DISPLAY
Description 0.39” Inch LED DISPLAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1326327-ESD-03913DR-A
Ultra Librarian 3D Model Ultra Librarian ESD-03913DR-A CAD Model

You May Also Be Interested in

Shanghai Everstar Electronics Co., Ltd.
0.4” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.54” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
1.0” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.4” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.36” Inch LED DISPLAY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess