EN
  • EN
  • DE

LTC-2723WC

Part No LTC-2723WC
Manufacturer LITE-ON Technology
Catalog LED DISPLAY
Description LED Displays & Accessories 4 Digit, Red Low Current
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LITEON
Category LED Displays
Display Type 7 Segment
Number of Digits 4 Digit
Character Size 4.85 mm x 7 mm
Module Size - W x H x T 10 mm x 30.26 mm x 6.1 mm
Illumination Color Red
Wavelength 638 nm
Configuration Common Cathode
Luminous Intensity 3.1 mcd
If - Forward Current 20 mA
Vf - Forward Voltage 1.8 V
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 35 C
Ultra Librarian 3D Model Ultra Librarian LTC-2723WC CAD Model

Description

The LTC-2723WC is a 0.28 inch (7 mm) digit height quadruple digit seven-segment display. This device utilizes AlGaAs red LED chips, which are made from AlGaAs on a non-transparent GaAs substrate, and has a gray face and white segments. The AlGaAs red seven segment display are designed for applications requiring low power consumption. They are tested and selected for the excellent low current characteristics to ensure that the segments are matched at low current. Drive current as low as 1 mA per segment is available.

You May Also Be Interested in

Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.4” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
1.0” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.39” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.39” Inch DIGIT LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.4” Inch LED DISPLAY
Need more? Email Us
LITE-ON Technology
LED Displays & Accessories 4 Digit, Red Low Current
Lowest to $3.4412
Shanghai Everstar Electronics Co., Ltd.
1.0” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.40” Inch LED DISPLAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,794 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess