EN
  • EN
  • DE

ESD-GS4020AW-B

Part No ESD-GS4020AW-B
Manufacturer Shanghai Everstar Electronics Co., Ltd.
Catalog LED DISPLAY
Description 0.40” Inch LED DISPLAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1326332-ESD-GS4020AW-B
Ultra Librarian 3D Model Ultra Librarian ESD-GS4020AW-B CAD Model

You May Also Be Interested in

Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.4” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
1.0” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.56” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.54” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.4” Inch LED DISPLAY
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
0.39” Inch DIGIT LED DISPLAY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess