EN
  • EN
  • DE

BL9198-33BAPURN

Part No BL9198-33BAPURN
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819456-BL9198-33BAPURN
Ultra Librarian 3D Model Ultra Librarian BL9198-33BAPURN CAD Model

Description

The BL9198-33BAPURN is a power management integrated circuit (PMIC) manufactured by Shanghai Belling Co., Ltd. While specific detailed information about this exact part number is scarce, typical PMICs are designed to efficiently manage power distribution and regulation within electronic devices. Given Shanghai Belling's focus, this PMIC is likely intended for use in consumer electronics, industrial control systems, or potentially automotive applications.

Applications

  • Consumer Electronics: Smartphones, tablets, and other portable devices requiring efficient power management.
  • Industrial Control Systems: Providing regulated power to various components in industrial automation equipment.
  • Automotive Applications: Powering various electronic modules within vehicles, such as infotainment systems and control units.

Features

  • Multiple Output Voltages: Likely provides several regulated output voltages to power different components within a system.
  • High Efficiency: Designed to minimize power loss and improve overall system efficiency.
  • Overvoltage Protection: Protects the connected circuitry from damage due to excessive voltage.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or excessive loads.
  • Thermal Shutdown: Protects the IC itself from overheating by shutting down the outputs when the temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: High efficiency operation contributes to longer battery life in portable devices.
  • Improved System Reliability: Integrated protection features enhance the robustness and reliability of the overall system.
  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of discrete components required.
  • Smaller PCB Footprint: Allows for smaller and more compact circuit board designs.

Additional Details

Due to the lack of publicly available datasheets, it's difficult to provide exact specifications. However, based on typical PMIC characteristics, one can expect the BL9198-33BAPURN to operate with an input voltage range of approximately 2.7V to 5.5V. Output voltages may include 3.3V, 1.8V, and 1.2V, depending on the application. Package type is likely a small outline package (SOP) or quad flat pack no-leads (QFN) for surface mount assembly. Further specifications would need to be derived from the official datasheet from Shanghai Belling.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess