EN
  • EN
  • DE

BL24C02

Part No BL24C02
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description The device is optimized for use in many industrial and commercial applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153588-BL24C02
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL24C02 CAD Model

Description

The BL24C02 is a 2K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) from SHANGHAI BELLING CO., LTD. It is organized as 256 bytes of 8 bits each. This device is designed for low-power, low-voltage applications, making it suitable for a variety of data storage needs.

Applications

  • Consumer electronics: used for storing configuration data in TVs, set-top boxes, and DVD players.
  • Industrial controls: implementing parameter storage for programmable logic controllers (PLCs) and other industrial automation systems.
  • Metering: storing calibration data and usage logs in smart meters.
  • Medical devices: storing device settings and diagnostic information in portable medical equipment.
  • Automotive: storing configuration settings for car audio systems and other electronic control units (ECUs).

Features

  • Low-voltage operation: typically operates from 1.8V to 5.5V, making it suitable for battery-powered applications.
  • 2K-bit (256 x 8) organization: provides a moderate amount of non-volatile storage.
  • Two-wire serial interface: uses the I2C protocol for communication, simplifying system integration.
  • Write protection: offers hardware or software write protection to prevent accidental data corruption.
  • High reliability: guarantees data retention for up to 10 years and supports a large number of write cycles.

Benefits

  • Non-volatile storage: retains data even when power is removed, ensuring critical information is not lost.
  • Easy to use: the I2C interface simplifies communication with microcontrollers and other devices.
  • Low power consumption: minimizes energy usage, extending battery life in portable applications.
  • Compact size: small package options make it easy to integrate into space-constrained designs.
  • Cost-effective: provides a relatively inexpensive non-volatile memory solution.

The BL24C02 is commonly used in applications where infrequent data updates are required. It utilizes a two-wire serial interface, which simplifies integration with microcontrollers. It supports a page write mode allowing up to 8 bytes to be written simultaneously, reducing the write cycle time. The device includes built-in write protection features to prevent accidental data corruption.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0589 $115.7385
3,065+ $0.0566 $173.4790
4,260+ $0.0543 $231.3180
5,435+ $0.0531 $288.5985
7,320+ $0.0474 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess