EN
  • EN
  • DE

BL1084B-33

Part No BL1084B-33
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819341-BL1084B-33
Ultra Librarian 3D Model Ultra Librarian BL1084B-33 CAD Model

Description

The BL1084B-33 is a Low Dropout (LDO) positive voltage regulator manufactured by SHANGHAI BELLING CO., LTD. It's designed to provide a stable 3.3V output voltage from a higher input voltage, with a low dropout voltage. This makes it suitable for applications where the input voltage is close to the desired output voltage.

Applications

  • Microcontroller Power Supplies: Providing a stable and regulated 3.3V supply for microcontrollers and other digital ICs.
  • Post-Regulation for Switching Power Supplies: Reducing noise and ripple from switching power supplies to provide a clean and stable output voltage.
  • Battery-Powered Devices: Regulating the voltage from batteries in portable devices to ensure consistent performance as the battery discharges.
  • Linear Power Supplies: Serving as the core voltage regulation component in linear power supply designs.
  • Industrial Control Systems: Providing a reliable 3.3V power supply for sensors, actuators, and other components in industrial automation.
  • Consumer Electronics: Used in various consumer electronic products, such as set-top boxes, routers, and audio equipment.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • 3.3V Fixed Output Voltage: Provides a precise and stable 3.3V output voltage.
  • High Output Current Capability: Delivers a specified output current to power various electronic circuits. (Specific current rating would need to be confirmed via datasheet)
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short Circuit Protection: Protects the regulator and the connected load from damage due to short circuits.
  • Over Voltage Protection: Provides protection against over voltage conditions.
  • Stable with Ceramic Output Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the need for bulky electrolytic capacitors.
  • Available in Various Packages: Offered in different package options for easy integration into various circuit board layouts.

Benefits

  • Stable Output Voltage: Provides a stable and regulated 3.3V output voltage, ensuring reliable operation of connected devices.
  • Improved Efficiency: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Protection Features: Thermal overload and short circuit protection enhance the reliability and lifespan of the regulator and connected components.
  • Simplified Design: Stable with ceramic output capacitors simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Offers a cost-effective solution for providing regulated 3.3V power in various electronic applications.

Additional Details

The BL1084B-33 requires an input voltage greater than its dropout voltage plus the output voltage (3.3V). The specific dropout voltage, maximum input voltage, output current, and thermal resistance are important parameters to consider for proper operation. Designers should consult the SHANGHAI BELLING CO., LTD. datasheet to ensure that the regulator meets the requirements of their specific application.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess