EN
  • EN
  • DE

SGM9141BYS8G/TR

Part No SGM9141BYS8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description 3-Input Video Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837468-SGM9141BYS8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM9141BYS8G/TR CAD Model

Description

The SGM9141BYS8G/TR is a single-channel, low-power video amplifier designed by SG Micro Corp. It is primarily used in portable video devices and applications where power consumption is a critical factor. This amplifier is optimized for composite video signals and ensures clear and accurate video reproduction with minimal power consumption.

Applications

  • Portable media players
  • Mobile phones
  • Digital cameras
  • Video monitors
  • Security cameras

Features

  • Low power consumption
  • High bandwidth
  • Low differential gain and phase
  • Input clamping
  • Output short-circuit protection
  • Single-supply operation

Benefits

  • Extended battery life: Low power consumption makes it ideal for battery-powered devices.
  • Excellent video quality: Delivers sharp and clear video output with minimal distortion.
  • Reliable performance: Robust design and short-circuit protection ensure stable and dependable operation.
  • Easy integration: Single-supply operation simplifies circuit design and reduces component count.
  • Versatile compatibility: Suitable for a broad range of video applications.

Additional Details

The SGM9141BYS8G/TR boasts low power consumption, making it an excellent choice for battery-operated devices where energy efficiency is paramount. The amplifier's high bandwidth ensures that it can accurately amplify high-frequency video signals without significant attenuation or distortion. Its low differential gain and phase characteristics guarantee accurate color reproduction. The input clamping feature protects the amplifier from overvoltage conditions, enhancing its reliability. The output short-circuit protection safeguards the device and connected components from damage. It operates from a single power supply, simplifying the power supply design and reducing system cost. Its characteristics make it a reliable solution for portable video devices and applications. Its design ensures video quality and low power consumption. This amplifier provides an excellent balance of performance, efficiency, and reliability, making it suitable for various video applications in consumer electronics.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess