EN
  • EN
  • DE

SGM9115XS

Part No SGM9115XS
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Triple, 9MHz, 3rd Order SDTV Video Filter Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320422-SGM9115XS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM9115XS CAD Model

Description

The SGM9115XS is a video filter amplifier designed to improve video quality by filtering out unwanted noise and amplifying the video signal. Manufactured by SG Micro Corp, it's commonly used in applications such as set-top boxes, DVD players, and surveillance systems. Its features include a selectable low-pass filter and adjustable gain, allowing for optimization of video performance in various environments.

Applications:

  • Set-top boxes
  • DVD players
  • Surveillance systems
  • Video game consoles
  • Digital cameras

Features:

  • Video Filter Amplifier: Combines filtering and amplification for improved video quality.
  • Selectable Low-Pass Filter: Allows for customization of the filtering characteristics based on the specific application.
  • Adjustable Gain: Provides control over the amplification level to optimize signal strength.
  • Low Noise: Minimizes the introduction of noise into the video signal.
  • High Bandwidth: Supports high-resolution video signals.
  • Single Supply Operation: Operates from a single power supply voltage.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Enhanced Video Clarity: Filtering reduces noise and improves the sharpness of the video image.
  • Optimized Signal Strength: Adjustable gain ensures that the video signal is at the appropriate level.
  • Customizable Performance: Selectable low-pass filter allows for fine-tuning of the video characteristics.
  • Reduced Interference: Low noise design minimizes the impact of noise on the video signal.
  • Simplified Design: Integrated functionality reduces the need for external components.

Additional Details:

The SGM9115XS provides a flexible solution for video signal processing. Its selectable low-pass filter can be configured to attenuate high-frequency noise, improving the signal-to-noise ratio. The adjustable gain allows for compensation for signal losses in the transmission path. The device is designed to operate from a single supply voltage, simplifying the power supply requirements. The low noise characteristics ensure that the amplifier does not introduce significant noise into the video signal. It's available in a compact package. The high bandwidth supports various video formats, ensuring compatibility with a wide range of devices. The device's performance characteristics enhance the overall viewing experience by providing a cleaner and more vibrant video image.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,025 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess