The SGM9111YC5/TR is a low-cost video reconstruction filter designed by SG Micro Corp. It is specifically designed to improve the quality of video signals by filtering out unwanted noise and artifacts. This component is ideal for use in various video applications, including set-top boxes, DVD players, and other consumer electronics devices.
Applications:
- Set-top boxes
- DVD players
- Digital video recorders (DVRs)
- Portable media players
- Gaming consoles
- Security cameras
Features:
- Video reconstruction filter: Improves video signal quality by removing noise and artifacts.
- Low power consumption: Ideal for battery-powered applications.
- Fixed gain: Simplifies design and ensures consistent performance.
- Integrated filter: Reduces external component count.
- Small package size: Available in a space-saving SOT-23-5 package.
- Rail-to-rail output: Maximizes signal swing and dynamic range.
Benefits:
- Enhanced video quality: Provides a cleaner and sharper video output.
- Simplified design: Integrated filter reduces the need for external components.
- Low power consumption: Extends battery life in portable devices.
- Compact design: Small package allows for integration into space-constrained applications.
- Cost-effective: Provides high performance at a competitive price.
Additional Details:
The SGM9111YC5/TR is designed to operate with a single supply voltage, typically in the range of 2.5V to 5.5V. The integrated filter is optimized for standard video signals, providing excellent attenuation of high-frequency noise. The rail-to-rail output ensures that the video signal has sufficient amplitude, even with low supply voltages. The SOT-23-5 package minimizes the physical space required on the circuit board.
This video filter is a cost-effective solution for improving the video quality in a variety of applications. Its low power consumption, small size, and integrated filter make it an excellent choice for portable and space-constrained devices. The SGM9111YC5/TR helps to ensure a clear and enjoyable viewing experience for the end user.