EN
  • EN
  • DE

SGM721XC5/TR

Part No SGM721XC5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 970μA, 10MHz, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320322-SGM721XC5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM721XC5/TR CAD Model

Description

The SGM721XC5/TR is a low-power, rail-to-rail input and output operational amplifier (op-amp) manufactured by SG Micro Corp. This amplifier is designed for a wide range of applications requiring low voltage operation, low power consumption, and excellent performance. The rail-to-rail input and output capabilities allow for maximum dynamic range, making it suitable for signal conditioning, sensor amplification, and other analog signal processing tasks.

Applications:

  • Sensor Amplification: Amplifying signals from sensors such as temperature, pressure, and light sensors.
  • Signal Conditioning: Conditioning analog signals for data acquisition and processing.
  • Audio Amplification: Providing amplification for audio signals in portable devices.
  • Active Filters: Implementing active filters for signal shaping and noise reduction.
  • Portable Instrumentation: Used in portable devices requiring low power and high performance.

Features:

  • Rail-to-Rail Input and Output: Maximizes dynamic range and simplifies design.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Low Input Offset Voltage: Ensures high accuracy in signal amplification.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • Small Package: Available in a small SOT-23-5 package for space-constrained applications.
  • High Gain Bandwidth Product: Provides good performance for a variety of applications.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • High Accuracy: Low input offset voltage ensures accurate signal amplification.
  • Simplified Design: Rail-to-rail input and output simplifies circuit design.
  • Small Solution Size: The small package size allows for use in space-constrained applications.
  • Cost-Effective Solution: Provides a high-performance op-amp at a competitive cost.

Additional Details:

The SGM721XC5/TR is stable at unity gain and can be used in a wide range of amplifier configurations. The device features a high gain bandwidth product and a low input bias current. The typical application circuit requires only a few external components, including resistors and capacitors. For optimal performance, it is recommended to follow the layout guidelines provided in the datasheet.

The SGM721 family also includes other variants with different performance characteristics and features. Designers should consult the datasheet for the specific requirements of their application.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3095 $58.8050
455+ $0.2541 $115.6155
705+ $0.2460 $173.4300
975+ $0.2379 $231.9525
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess