EN
  • EN
  • DE

SGM6011-ADJYD10G/TR

Part No SGM6011-ADJYD10G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837405-SGM6011-ADJYD10G/TR
Ultra Librarian 3D Model Ultra Librarian SGM6011-ADJYD10G/TR CAD Model

Description

The SGM6011-ADJYD10G/TR is an adjustable low-dropout (LDO) regulator from SG Micro Corp. This regulator offers a wide range of adjustable output voltages, providing flexibility in power management for various applications. Its low dropout voltage and high efficiency make it suitable for battery-powered devices and systems requiring precise voltage regulation.

Applications:

  • Adjustable Power Supplies
  • Battery-Powered Devices
  • Post-Regulation for Switching Regulators
  • Microcontroller Power
  • Portable Devices

Features:

  • Adjustable Output Voltage
  • Low Dropout Voltage
  • High Accuracy
  • Low Quiescent Current
  • Over-Current Protection
  • Thermal Shutdown
  • Small Package

Benefits:

  • Flexibility: Adjustable output voltage allows for customized voltage settings to meet specific application requirements.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered systems.
  • Precise Regulation: High accuracy ensures stable and reliable voltage output, crucial for sensitive electronic components.
  • Protection: Over-current and thermal shutdown features protect the regulator and the connected load from damage.
  • Efficient Power Conversion: Low dropout voltage allows efficient power conversion even when the input voltage is close to the desired output voltage.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The SGM6011-ADJYD10G/TR requires external resistors to set the desired output voltage. The datasheet provides detailed information on selecting appropriate resistor values and calculating the output voltage. This LDO regulator is stable with ceramic capacitors, simplifying circuit design. It's designed to operate over a wide temperature range. For complete specifications, application circuit examples, and PCB layout recommendations, refer to the official SG Micro Corp datasheet.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess