EN
  • EN
  • DE

SGM44603YTQA16/TR

Part No SGM44603YTQA16/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320277-SGM44603YTQA16/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM44603YTQA16/TR CAD Model

Description

The SGM44603YTQA16/TR is a high-performance, low-power operational amplifier from SG Micro Corp. It's designed for a wide range of applications requiring precision signal conditioning, amplification, and filtering. The device offers excellent DC performance, low noise, and rail-to-rail input and output operation, making it suitable for battery-powered and portable devices.

Applications:

  • Portable Instrumentation: Used in handheld devices for signal amplification and conditioning.
  • Battery-Powered Systems: Ideal for applications where low power consumption is critical.
  • Sensor Signal Conditioning: Amplifies and filters signals from various sensors.
  • Data Acquisition Systems: Employed in front-end circuitry for data acquisition.
  • Audio Amplification: Utilized in audio preamplifiers and headphone amplifiers.

Features:

  • Low Input Offset Voltage: Ensures high accuracy in signal amplification.
  • Rail-to-Rail Input and Output: Maximizes the dynamic range of the signal.
  • Low Noise: Provides clean signal amplification with minimal added noise.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Supply Voltage Range: Offers flexibility in power supply options.

Benefits:

  • Improved Signal Accuracy: Low offset voltage ensures precise signal amplification.
  • Extended Battery Life: Low power consumption optimizes energy efficiency.
  • Enhanced Signal Quality: Low noise performance minimizes signal distortion.
  • Versatile Application: Rail-to-rail operation suits diverse signal conditioning needs.
  • Simplified System Design: Wide supply voltage range simplifies power supply design.

Additional Details:

The SGM44603YTQA16/TR operational amplifier is available in a small footprint package, making it suitable for space-constrained applications. It offers excellent stability over temperature and provides robust performance in demanding environments. Its low input bias current further contributes to its accuracy and reliability in various sensor interfacing and amplification tasks. The device is designed to operate over an extended temperature range, ensuring consistent performance in industrial and automotive applications. The amplifier's high gain-bandwidth product enables it to handle high-frequency signals with minimal distortion. Furthermore, its high slew rate ensures rapid response to input signal changes, making it suitable for dynamic signal processing applications. The SGM44603YTQA16/TR's combination of precision, low power consumption, and robust performance makes it a highly versatile operational amplifier for a wide range of electronic systems.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8350 $50.1000
150+ $0.6852 $102.7800
230+ $0.6638 $152.6740
315+ $0.6424 $202.3560
405+ $0.6209 $251.4645
540+ $0.5567 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess