EN
  • EN
  • DE

SGM3758YTDI6G/TR

Part No SGM3758YTDI6G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837372-SGM3758YTDI6G/TR
Ultra Librarian 3D Model Ultra Librarian SGM3758YTDI6G/TR CAD Model

Description

The SGM3758YTDI6G/TR is a high-efficiency white LED driver from SG Micro Corp, designed for LCD backlighting applications. It integrates a boost converter with multiple current sinks to provide a stable and efficient solution for driving multiple LEDs in parallel. This device is optimized for small size and low power consumption, making it ideal for portable devices.

Applications:

  • LCD backlighting for mobile phones
  • LCD backlighting for tablets
  • Portable media players
  • GPS devices
  • Handheld devices

Features:

  • High-Efficiency Boost Converter: Ensures efficient power conversion, maximizing battery life.
  • Multiple Current Sinks: Provides uniform brightness across multiple LEDs.
  • Integrated Soft-Start: Minimizes inrush current during startup, enhancing system reliability.
  • Overvoltage Protection (OVP): Protects the device and LEDs from overvoltage damage.
  • Short-Circuit Protection (SCP): Prevents damage from short circuit conditions.
  • Small Package: Allows for compact designs in portable devices.
  • Enable/Disable Control: Enables easy power management and dimming control.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life.
  • Uniform LED Brightness: Ensures consistent brightness across all LEDs.
  • Reliable Operation: Built-in protection features safeguard the device and LEDs from damage.
  • Reduced Component Count: Integration simplifies the design and reduces external component count.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details:

The SGM3758YTDI6G/TR operates over a wide input voltage range, compatible with various battery chemistries. The output current for each LED string can be adjusted to achieve the desired brightness level. The device features PWM dimming control for precise brightness adjustments. The switching frequency of the boost converter is optimized to minimize EMI and maximize efficiency. Thermal shutdown protection prevents damage from overheating. The package is designed for efficient heat dissipation. The number of LEDs supported in parallel is determined by the specific configuration and current requirements. This driver also offers excellent line and load regulation, providing stable performance under varying operating conditions. It is designed for ease of use and integration into existing systems, making it a versatile solution for LED backlighting.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3621 $50.6940
340+ $0.2972 $101.0480
525+ $0.2879 $151.1475
720+ $0.2786 $200.5920
930+ $0.2693 $250.4490
1,245+ $0.2414 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,700 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess