EN
  • EN
  • DE

SGM3756YTDI6G/TR

Part No SGM3756YTDI6G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837371-SGM3756YTDI6G/TR
Ultra Librarian 3D Model Ultra Librarian SGM3756YTDI6G/TR CAD Model

Description

The SGM3756YTDI6G/TR is a white LED driver IC manufactured by SG Micro Corp. It is designed to drive multiple white LEDs in parallel with constant current for LCD backlighting applications. This device integrates a boost converter and multiple current sinks to ensure uniform brightness and high efficiency in portable devices.

Applications:

  • Backlighting for mobile phone LCDs
  • Backlighting for tablet LCDs
  • Backlighting for portable media players
  • GPS devices
  • Handheld devices with LCD screens

Features:

  • High-Efficiency Boost Converter: Provides efficient power conversion from the battery voltage to the LED forward voltage.
  • Multiple Current Sinks: Ensures uniform brightness across multiple LEDs connected in parallel.
  • Integrated Soft-Start: Prevents inrush current during startup, enhancing system reliability.
  • Overvoltage Protection (OVP): Protects the device and LEDs from damage due to overvoltage conditions.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Small Package: Suitable for space-constrained applications.
  • Enable/Disable Control: Allows for easy power management and dimming control.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging the battery life of portable devices.
  • Uniform LED Brightness: Multiple current sinks ensure consistent brightness across all LEDs.
  • Reliable Operation: Built-in protection features safeguard the device and LEDs from potential damage.
  • Reduced Component Count: Integration simplifies the design and reduces the number of external components.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The SGM3756YTDI6G/TR operates over a wide input voltage range, making it compatible with various battery chemistries. The output current for each LED string can be adjusted to achieve the desired brightness level. The device incorporates PWM dimming control, allowing for precise brightness adjustments. The switching frequency of the boost converter is optimized to minimize EMI and maximize efficiency. Furthermore, thermal shutdown protection prevents damage from overheating. The package type is a small, thermally enhanced package designed for efficient heat dissipation. The number of LEDs supported in parallel is determined by the specific configuration and current requirements. The device also features excellent line and load regulation, ensuring stable performance under varying operating conditions.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4787 $50.2635
255+ $0.3928 $100.1640
395+ $0.3805 $150.2975
545+ $0.3682 $200.6690
705+ $0.3560 $250.9800
945+ $0.3191 $301.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess