EN
  • EN
  • DE

SGM2019-2.8YC5G

Part No SGM2019-2.8YC5G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837301-SGM2019-2.8YC5G
Ultra Librarian 3D Model Ultra Librarian SGM2019-2.8YC5G CAD Model

Description

The SGM2019-2.8YC5G is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 2.8V output voltage, making it suitable for a variety of applications, especially in portable and battery-powered devices. Its key features include low quiescent current, stable operation with ceramic capacitors, and integrated protection mechanisms.

Applications:

  • Mobile Phones: Power management for various components.
  • Tablets: Providing stable voltage for core components.
  • Wearable Devices: Smartwatches and fitness trackers.
  • Portable Media Players: Ensuring consistent performance.
  • Wireless Modules: Powering Bluetooth and Wi-Fi modules.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Ensures stable performance with low-ESR ceramic capacitors.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down the output when the temperature exceeds safe limits.
  • Fixed Output Voltage: Delivers a precise and stable 2.8V output.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Improved System Reliability: Protection features enhance system robustness and prevent damage.
  • Simplified Design: Stability with ceramic capacitors simplifies PCB layout.
  • Precise Voltage Regulation: Ensures accurate and stable power for sensitive components.
  • Compact Size: Small package size is ideal for space-constrained applications.

Additional Details:

The SGM2019-2.8YC5G typically operates with an input voltage ranging from 3.1V to 5.5V. It is available in a small YC5G package suitable for high-density PCB layouts. The low dropout voltage characteristic is especially beneficial in battery-powered systems as it allows the regulator to continue providing a stable output even as the battery voltage declines. Integrated protection features such as over-current and thermal shutdown contribute to the overall reliability of the system. The device is designed to work with low-ESR ceramic output capacitors, a common component in modern electronic designs. The SGM2019-2.8YC5G provides a compact, efficient, and reliable 2.8V voltage regulation solution for a wide range of portable applications.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1643 $50.1115
745+ $0.1348 $100.4260
1,150+ $0.1306 $150.1900
1,585+ $0.1264 $200.3440
2,050+ $0.1222 $250.5100
2,740+ $0.1095 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess