EN
  • EN
  • DE

SG2001-2.85XN5/TR

Part No SG2001-2.85XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 150mA, Low Power, Low Noise Low Dropout, Linear Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319502-SG2001-2.85XN5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2001-2.85XN5/TR CAD Model

Description

The SG2001-2.85XN5/TR is a voltage detector manufactured by SG Micro Corp. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a threshold of 2.85V. The "/TR" suffix typically indicates that the component is supplied in tape and reel packaging for automated assembly processes.

Applications:

  • Microcontroller Reset Circuits: Ensures a proper reset sequence for microcontrollers during power-up, power-down, or brownout events.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure reliable operation.
  • Power Supply Monitoring: Supervises the output voltage of power supplies to protect connected circuits from undervoltage conditions.
  • Real-Time Clock (RTC) Backup: Maintains RTC functionality and data integrity during power outages.
  • Memory Protection: Prevents data corruption in volatile memory by triggering a reset or shutdown during low-voltage events.

Features:

  • Precise Voltage Detection: Accurately detects voltage drops below the specified threshold.
  • Low Quiescent Current: Minimizes power consumption in battery-operated applications.
  • Small Package Size: Enables compact designs in space-constrained applications.
  • Open-Drain Output: Provides flexibility in interfacing with various logic circuits.
  • Tape and Reel Packaging: Facilitates automated assembly processes for high-volume production.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data loss due to voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Simplified Circuit Design: Integrated voltage detection simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functions.

The SG2001-2.85XN5/TR is a crucial component for ensuring the stable and reliable operation of electronic systems. Its precise voltage monitoring capabilities, low power consumption, and tape and reel packaging make it well-suited for a wide range of applications, particularly in high-volume manufacturing environments. The open-drain output allows for easy interfacing with various microcontrollers and other digital circuits.

Technical Specifications:

  • Threshold Voltage: 2.85V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Consult the datasheet for precise specifications)
  • Quiescent Current: Typically a few microamperes (Consult the datasheet for precise specifications)
  • Output Type: Open-Drain
  • Package: SOT-23 or similar small outline package
  • Operating Temperature Range: -40°C to +85°C (Consult the datasheet for precise specifications)
  • Packaging: Tape and Reel (TR)

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess