EN
  • EN
  • DE

SSC-YE101-IG0

Part No SSC-YE101-IG0
Manufacturer Seoul Semiconductor
Catalog Electronic Wholesale
Description CHIP LED DEVICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Seoul Semiconductor
Win Source Part Number 1259173-SSC-YE101-IG0
Manufacturer Homepage www.seoulsemicon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSC-YE101-IG0 CAD Model

Description

The SSC-YE101-IG0 is a high-power LED manufactured by Seoul Semiconductor. This LED is designed for a wide range of lighting applications, offering high luminous flux, excellent color rendering, and long operating life. Its robust design and efficient performance make it suitable for both indoor and outdoor lighting applications.

Applications

  • General lighting
  • Street lighting
  • Architectural lighting
  • Indoor lighting
  • Automotive lighting

Features

  • High luminous flux
  • Excellent color rendering index (CRI)
  • Long operating life
  • Low thermal resistance
  • Wide viewing angle
  • RoHS compliant

Benefits

  • Energy-efficient lighting solution
  • High-quality light output for accurate color representation
  • Long operating life reduces maintenance costs
  • Efficient heat dissipation ensures reliable performance
  • Versatile lighting solution for various applications

Additional Details

The SSC-YE101-IG0 features a ceramic substrate for efficient heat dissipation. The LED is designed for operation at high drive currents. It is available in various color temperatures. The LED is commonly used in applications where high brightness, excellent color quality, and long operating life are required. Its robust design makes it suitable for harsh environments. The SSC-YE101-IG0 is a reliable and efficient lighting solution for a wide range of applications.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
IXYS
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess