EN
  • EN
  • DE

SHT40-BD1B-R2

Part No SHT40-BD1B-R2
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description SENSOR RH/TEMP W/2ND I2C ADDRESS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensirion AG
Category Sensors, Transducers > Humidity, Moisture Sensors
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 16b
Accuracy ±1.8% RH
Response Time 4 s
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian SHT40-BD1B-R2 CAD Model

Description

Highlights

Accuracies ΔRH = ±1.0 %RH, ΔT = ±0.1 °C

 VDD = 1.08 V … 3.6 V

 Avg. current: 0.4 µA, Idle current: 80 nA

 I2C FM+, CRC checksum, multip. I2C addr.

 Patented protection options1 , PTFE membrane and removable protective cover

 Operating range: 0 … 100 %RH, −40…125 °C

 Fully functional in a condensing environment

 Power heater, true NIST-traceability

 JEDEC JESD47 qualification

 Sensor-specific calibration certificate acc. to ISO 17025: 2017, 3-point temp. calibration

You May Also Be Interested in

Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Omron
SENSOR HUMIDITY
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2286 $51.2578
55+ $1.8286 $100.5730
85+ $1.7715 $150.5775
117+ $1.7143 $200.5731
151+ $1.6572 $250.2372
202+ $1.4858 $300.1316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess