EN
  • EN
  • DE

SHT21

Part No SHT21
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description HUMIDITY AND TEMPERATURE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Humidity, Moisture Sensors
Manufacturer Sensirion AG
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12V
Accuracy ±2% RH
Response Time 8s
Operating Supply Voltage 2.1 V ~ 3.6 V
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 037048-SHT21
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Test & Measurement, Sensing & Instrumentation
Quantity per package 400
Ultra Librarian 3D Model Ultra Librarian SHT21 CAD Model

Description

SHT21 from Sensirion AG is a humidity and moisture sensing component commonly used in environmental monitoring, HVAC controls, consumer electronics, portable instruments, and industrial sensing nodes where reliable measurement of ambient conditions supports system performance. Engineers often consider this type of sensor when designing compact boards that need digital humidity feedback for control, logging, or compensation functions. Its value is typically tied to integrating humidity sensing into connected products, battery-powered devices, and embedded systems that require repeatable environmental data. For procurement and design planning, the lifecycle status for SHT21 is information not available in the provided data, so teams should confirm current manufacturer status before committing to new production. RoHS compliance status is also information not available here; buyers and compliance engineers should verify the latest declarations, datasheet details, and distributor documentation from Sensirion AG or authorized sources before qualification.

You May Also Be Interested in

Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR,
Lowest to $29.3234
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7120 $51.5280
40+ $2.5403 $101.6120
62+ $2.4545 $152.1790
88+ $2.2829 $200.8952
114+ $2.1971 $250.4694
143+ $2.1112 $301.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,666 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess