EN
  • EN
  • DE

SHT11

Part No SHT11
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description HUMIDITY AND TEMPERATURE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensirion AG
Standard Package 1
Category Sensors Transducers
Family Moisture Sensors Humidity
Sensor Type Humidity Temperature
Humidity Range 0 ~ 100% RH
Output Type Digital
Output 12b
Accuracy ±3% RH
Response Time 8s
Operating Supply Voltage 2.4 V ~ 5.5 V
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 123°C
Catalog SHT11 and SHT15 Series
Win Source Part Number 086173-SHT11
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian SHT11 CAD Model

Description

SHT11 from Sensirion AG is a humidity and moisture sensing component commonly considered for embedded environmental monitoring, HVAC controls, portable devices, industrial instrumentation, and data-logging applications. Engineers typically look at this type of sensor when they need compact digital humidity measurement support for closed-loop control, condition monitoring, or basic climate feedback inside electronic systems. Its value is strongest in designs where stable environmental data can improve reliability, user comfort, or process consistency. For sourcing and design planning, the lifecycle status for SHT11 is information not available from the provided input, so engineering and procurement teams should verify current manufacturer status before using it in new designs or long-term service programs. RoHS compliance status is also information not available in the provided data. Buyers should request the latest compliance declaration, datasheet, and any material content documentation directly from Sensirion AG or authorized distribution channels before qualification.

You May Also Be Interested in

Honeywell
Humidity, Moisture Sensors
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess