EN
  • EN
  • DE

AP1-22A-13

Part No AP1-22A-13
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979456-AP1-22A-13
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1-22A-13 CAD Model

Description

The AP1-22A-13, manufactured by Sensata Technologies/Airpax, is a circuit protection accessory, specifically a hydraulic-magnetic circuit breaker. These breakers offer superior performance in applications requiring precise and reliable circuit protection, especially in environments with varying temperatures. The hydraulic-magnetic technology ensures accurate tripping characteristics regardless of ambient temperature.

Applications:

  • Telecommunications Equipment
  • Industrial Control Panels
  • Medical Equipment
  • Renewable Energy Systems (Solar, Wind)
  • Transportation (Marine, Automotive)

Features:

  • Hydraulic-Magnetic Technology: Provides stable tripping characteristics independent of temperature.
  • Precise Overcurrent Protection: Accurately interrupts the circuit in response to overcurrent conditions.
  • Trip-Free Design: Prevents the breaker from being held closed during an overcurrent event.
  • Various Mounting Options: Available in multiple mounting styles to suit different applications.
  • Auxiliary Switch Options: Can be equipped with auxiliary switches for remote indication or control.
  • UL, CSA, and VDE Approvals: Meets industry safety standards for reliable performance.

Benefits:

  • Reliable Circuit Protection: Ensures consistent and dependable circuit protection in varying environmental conditions.
  • Accurate Tripping Characteristics: Prevents nuisance tripping and provides reliable protection against overcurrents.
  • Improved System Uptime: Minimizes downtime by quickly and reliably interrupting faulty circuits.
  • Enhanced Safety: Protects equipment and personnel from electrical hazards.
  • Versatile Applications: Suitable for a wide range of applications requiring precise and reliable circuit protection.

Additional Details:

The AP1-22A-13 hydraulic-magnetic circuit breaker operates by using a magnetic coil in conjunction with a hydraulic delay element. The magnetic coil responds instantly to short circuits, while the hydraulic delay element provides a time delay for overload conditions. This allows the breaker to distinguish between momentary surges and sustained overloads, preventing nuisance tripping. The trip-free design ensures that the breaker will trip even if the handle is held in the on position during an overcurrent event. Auxiliary switch options can be used to provide remote indication of the breaker's status or to trigger other control functions. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, tripping curves, and installation instructions. The breaker's performance is influenced by the specific model and configuration.

You May Also Be Interested in

Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Schneider Electric
Need more? Email Us
Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us
Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess