EN
  • EN
  • DE

67F100

Part No 67F100
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Regulators (Mechanical)
Description Bimetal Disc Thermostat Close on Rise 2-Pin(2+Tab) TO-220 / THERMOSTAT 100 DEG NO TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensata Technologies/Airpax
Standard Package 50
Category Sensors Transducers
Family Temperature Regulators (Mechanical)
Series 6700
Circuit SPST-NO
Switching Temperature 212°F (100°C)
Reset Temperature 158°F (70°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Catalog 6700 Series
Win Source Part Number 090849-67F100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 67F100
Introduction Date December 15, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 67F100 CAD Model

Description

67F100 Thermostat

The 67F100 thermostat is a high-precision device that offers exceptional temperature regulation across a broad spectrum of applications. Its robust construction makes it ideal for both heavy-duty and commercial uses.

  • Applications:
    • Commercial HVAC systems
    • Industrial refrigeration
    • Automated climate control
    • Aerospace thermal management
  • Features and Benefits:
    • Superior accuracy and control
    • Extended operational life
    • Highly resilient to environmental stress
    • Optimizes energy consumption

The 67F100 is designed for seamless integration into complex systems, providing unparalleled reliability in temperature management.

You May Also Be Interested in

Sensata Technologies/Airpax
THERMOSTAT 110 DEG NO TO-220
Lowest to $5.5729
Sensata Technologies/Airpax
Bimetal Disc Thermostat Close on Rise 2-Pin(2+Tab) TO-220 / THERMOSTAT 100 DEG NO TO-220
Lowest to $2.9105
Sensata Technologies/Airpax
THERMOSTAT 40 DEG NO TO-220
Lowest to $1.5786

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess