EN
  • EN
  • DE

67F040

Part No 67F040
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Regulators (Mechanical)
Description THERMOSTAT 40 DEG NO TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensata Technologies/Airpax
Standard Package 50
Category Sensors Transducers
Family Temperature Regulators (Mechanical)
Series 6700
Circuit SPST-NO
Switching Temperature 105°F (40°C)
Reset Temperature 68°F (20°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Catalog 6700 Series
Win Source Part Number 051347-67F040
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 67F040 CAD Model

Description

Product Overview

The 67F040 represents the latest in electronic component design, merging innovation with practicality. It is an ideal choice for projects requiring both efficiency and effectiveness.

Features and Benefits

  • Innovative design ensuring high efficiency
  • Exceptional stability under varying conditions
  • Reduces maintenance costs with long life cycle
  • Advanced compatibility with enhanced security features

Applications

  • Smart grid applications
  • Security systems
  • Energy efficient appliances
  • Agricultural technology

Additional Details

Its unparalleled innovation and ease of use make the 67F040 a prime choice for sustainable technology solutions.

You May Also Be Interested in

Sensata Technologies/Airpax
THERMOSTAT 40 DEG NO TO-220
Lowest to $1.5786
Sensata Technologies/Airpax
THERMOSTAT 110 DEG NO TO-220
Lowest to $5.5729
Sensata Technologies/Airpax
Bimetal Disc Thermostat Close on Rise 2-Pin(2+Tab) TO-220 / THERMOSTAT 100 DEG NO TO-220
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5786 $50.5152
78+ $1.2953 $101.0334
120+ $1.2547 $150.5640
165+ $1.2143 $200.3595
213+ $1.1738 $250.0194
286+ $1.0524 $300.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess