EN
  • EN
  • DE

C4IDC

Part No C4IDC
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description DC INPUT MODULE 10-32V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Input Module
Color White
Style C4
Voltage - Input 10 ~ 32VDC
Current - Input 20 mA
Voltage - Output 4.5 ~ 30VDC
Current - Output 25mA
Turn On Time 5ms
Turn Off Time 5ms
Features Hold Down Screw, Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548288-C4IDC
Ultra Librarian 3D Model Ultra Librarian C4IDC CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
AC/DC INPUT MOD 15-32V/10-32V
Need more? Email Us
Grayhill Inc.
DC INPUT MODULE 3-32V
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Need more? Email Us
Grayhill Inc.
DC INPUT MODULE 3-32V
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 240V
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 240V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess