EN
  • EN
  • DE

601R1KL.7

Part No 601R1KL.7
Manufacturer Sensata-BEI Sensors
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 25.4MM WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 25.40mm (0 ~ 1.00")
Output Resistive
Actuator Type Shaft
Linearity ±0.70%
Resistance 1 kOhms
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -55°C ~ 125°C
Case / Package Cylinder, Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599571-601R1KL.7
Ultra Librarian 3D Model Ultra Librarian 601R1KL.7 CAD Model

Description

N

You May Also Be Interested in

Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
ZF Electronics
SENSOR ANGLE 360DEG WIRE LEADS
Need more? Email Us
Sensata-BEI Sensors
SENSOR LINEAR 12.7MM SOLDER LUG
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Honeywell
SENSOR ROTARY 360DEG CONNECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess