EN
  • EN
  • DE

9605R1.7KL2.0

Part No 9605R1.7KL2.0
Manufacturer Sensata-BEI Sensors
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 12.7MM SOLDER LUG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 12.70mm (0 ~ 0.50")
Output Resistive
Actuator Type Shaft
Linearity ±2%
Resistance 1.7 kOhms
Mounting Type Chassis Mount
Termination Style Solder Lug
Temperature Range - Operating -40°C ~ 135°C
Case / Package Box with Solder Lugs
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599582-9605R1.7KL2.0
Ultra Librarian 3D Model Ultra Librarian 9605R1.7KL2.0 CAD Model

Description

N

You May Also Be Interested in

Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 12.7MM WIRE LEADS
Lowest to $62.5074
Sensata-BEI Sensors
SENSOR LINEAR 38.1MM SOLDER LUG
Lowest to $67.1924
Honeywell
POTENTIOMETER
Need more? Email Us
Sensata-BEI Sensors
SENSOR LINEAR 12.7MM SOLDER LUG
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 6.35MM WIRE LEADS
Need more? Email Us
ALPS Electric
RESISTIVE POSITION SENSORS LINEA
Lowest to $0.7421
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $7.3925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess