EN
  • EN
  • DE

BZX84C9V1CA

Part No BZX84C9V1CA
Manufacturer SEMTECH ELECTRONICS LTD.
Catalog END - OF - LIFE
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1158119-BZX84C9V1CA
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C9V1CA CAD Model

Description

The BZX84C9V1CA is a surface-mount Zener diode manufactured by SEMTECH ELECTRONICS LTD. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the BZX84 series, known for its reliability and consistent performance.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits voltage levels to prevent damage to downstream components.
  • Overvoltage Protection: Safeguards circuits from excessive voltage conditions.
  • Signal Conditioning: Improves signal quality by removing unwanted noise and voltage fluctuations.

Features

  • Surface Mount Package (SOT-23): Allows for efficient PCB assembly.
  • Zener Voltage of 9.1V: Provides a stable voltage reference at 9.1 volts.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • Fast Response Time: Quickly reacts to voltage changes, ensuring effective protection.

Benefits

  • Precise Voltage Regulation: Ensures stable and reliable operation of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from damage caused by voltage surges.
  • Compact Size: Saves valuable PCB space due to its small SOT-23 package.
  • Easy to Integrate: Simplifies circuit design and assembly process.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic devices.

Additional Details

The BZX84C9V1CA has a power dissipation rating of 300mW. Its operating temperature range is -65°C to +150°C. The diode is RoHS compliant, ensuring it meets environmental standards. It is commonly used in applications such as mobile phones, computers, and industrial control systems. The small size and high performance make it a popular choice for voltage regulation and transient protection.

This Zener diode is designed for automatic insertion and is suitable for high-density surface mount assembly. The BZX84C9V1CA ensures stable voltage regulation and protection in a wide array of electronic devices.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess