Products specifications Report Issue?

Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1151716-BAV70WS
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV70WS CAD Model

Description

The BAV70WS is a high-speed switching diode manufactured by SEMTECH ELECTRONICS LTD. It features a fast reverse recovery time and low capacitance, making it well-suited for high-frequency switching and signal processing applications. The 'WS' suffix often indicates a specific package or pinout configuration.

Applications

  • High-Speed Switching: Used in circuits requiring rapid switching speeds, such as inverters and converters.
  • Signal Processing: Employed in signal processing circuits for fast signal detection and manipulation.
  • Mixer Circuits: Utilized in mixer circuits for frequency conversion.
  • Sampling Circuits: Used in sampling circuits for accurate signal acquisition.
  • Voltage Clamping: Protects sensitive circuits by clamping voltage spikes.

Features

  • High-Speed Switching Diode: Offers a fast reverse recovery time (trr).
  • Low Capacitance: Minimizes capacitive loading effects in high-frequency circuits.
  • Low Forward Voltage: Reduces power dissipation and improves efficiency.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Small Package Size: Saves valuable board space in compact designs.

Benefits

  • Improved Circuit Performance: Enables high-speed operation in various applications.
  • Reduced Power Consumption: Low forward voltage drop minimizes power losses.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Easy Assembly: Facilitates automated assembly processes.
  • Enhanced Signal Integrity: Low capacitance minimizes signal distortion.

Additional Details

The BAV70WS is typically available in a SOT-323 or similar small-outline package. Key specifications include peak reverse voltage (VRRM), forward current (IF), forward voltage (VF), and reverse recovery time (trr). It's critical to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The 'WS' designation may specify particular features such as lead-free construction. Its fast switching time is critical for reliable operation at high frequencies. Always consult the datasheet to ensure proper application of the diode.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
ON Semiconductor
DIODE SCHOTTKY 45V 10A 5DFN
Need more? Email Us
ECAD model for NTS1045MFST3G
Comchip Technology
DIODE SCHOTTKY 150V 3A DO214AB
Need more? Email Us
ECAD model for CDBC3150-HF
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Taiwan Semiconductor
DIODE STANDARD 600V 1A DO204AL
Need more? Email Us
ECAD model for MUR160A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention